The MC10H130FNG is a dual D-type latch from Quarktwin Technology Ltd., designed for high-speed applications with a typical propagation delay of 1.0 ns. It operates with a power dissipation of 155 mW and features an improved noise margin of 150 mV across its operating voltage and temperature range. This latch is compatible with the MECL 10K family, allowing for seamless integration into existing designs. The device can be clocked separately, and its outputs are latched on the positive transition of the clock signal. The MC10H130FNG is available in a Pb-free package, making it suitable for environmentally conscious applications. It operates within a temperature range of 0 to +75 °C and supports a maximum output current of 50 mA.
D Latch, 10H Series, 1-Func, Low Level Triggered, 2-Bit, Complementary Output, ECL, PQCC20
S-R Latch 2 Channel 1:1 IC Differential 20-PLCC (9x9)
IC S-R LATCH DUAL 20PLCC
S-R Latch 2 Channel 1:1 IC Differential 20-PLCC (9x9)
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | MC10H130FNG | MC10H130FNG-ND | MC10H130FNG | MC10H130FNG |
| Product Name | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | |
| Package Type | LDCC20 | 20-LCC (J-Lead) | 20-LCC (J-Lead) | |
| Logic Family | ECL | |||
| Latch Type | S-R | |||
| Output Characteristics | Differential |