onsemi Latches MC10H130FN

Description
S-R Latch 2 Channel 1:1 IC Differential 20-PLCC (9x9)
Request a Quote Datasheet
Description
S-R Latch 2 Channel 1:1 IC Differential 20-PLCC (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC10H130FN-ND - DigiKey
Thief River Falls, MN, United States
S-R Latch 2 Channel 1:1 IC Differential 20-PLCC (9x9)

S-R Latch 2 Channel 1:1 IC Differential 20-PLCC (9x9)

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - MC10H130FN
1217257-MC10H130FN
Logic - Logic - Latches - MC10H130FN 1217257-MC10H130FN
Manufacturer: ON Semiconductor Win Source Part Number: 1217257-MC10H130FN Series: 10H Packaging: Tube Operating Temperature Range: 0°C ~ 75°C Package: 20-LCC (J-Lead) Mounting: SMD Logic Type: S-R Latch Output Type: Differential Operating Supply Voltage: 4.94 V ~ 5.46 V Independent Circuits: 2 Delay Time - Propagation: 1ns Part Status: Obsolete(EOL) Family Name: MC10H130 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): MC10H130P; MC10H130L; MC10H130PG; Introduction Date: May 24, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217257-MC10H130FN
Series: 10H
Packaging: Tube
Operating Temperature Range: 0°C ~ 75°C
Package: 20-LCC (J-Lead)
Mounting: SMD
Logic Type: S-R Latch
Output Type: Differential
Operating Supply Voltage: 4.94 V ~ 5.46 V
Independent Circuits: 2
Delay Time - Propagation: 1ns
Part Status: Obsolete(EOL)
Family Name: MC10H130
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): MC10H130P; MC10H130L; MC10H130PG;
Introduction Date: May 24, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - MC10H130FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
MC10H130FN
Latches MC10H130FN
S-R Latch 2 Channel 1:1 IC Differential 20-PLCC (9x9)

S-R Latch 2 Channel 1:1 IC Differential 20-PLCC (9x9)

Buy Now Datasheet
Logic - Latches - MC10H130FN - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC10H130FN
Logic - Latches MC10H130FN
IC S-R LATCH DUAL 20PLCC

IC S-R LATCH DUAL 20PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC10H130FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC10H130FN
Integrated Circuits (ICs) - Logic - Latches MC10H130FN
IC S-R LATCH DUAL 20PLCC

IC S-R LATCH DUAL 20PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC10H130FN-ND 1217257-MC10H130FN MC10H130FN MC10H130FN MC10H130FN
Product Name Latches Logic - Logic - Latches - MC10H130FN Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type S-R S-R
Output Characteristics Differential
Supply Voltage 4.94V ~ 5.46V 4.94 V ~ 5.46 V 4.94V ~ 5.46V
Propagation Delay 1 ns 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC573 Octal Transparent D-type Latches With 3-State Outputs - 5962-9685601QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
2 suppliers
Latches - 74ALVC373D,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
3 suppliers
Logic - Latches - 74AHCT573D,118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details
3.3V 16-Bit Transparent Latch - 74FCT163373APVG - Integrated Device Technology
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details
3 suppliers