onsemi Logic - Logic - Translators, Level Shifters - MC10H125P MC10H125P

Description
Manufacturer: ON Semiconductor Win Source Part Number: 221713-MC10H125P Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: MECL Output Signal: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 16-DIP
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 221713-MC10H125P Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: MECL Output Signal: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10H125P - 221713-MC10H125P - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10H125P
221713-MC10H125P
Logic - Logic - Translators, Level Shifters - MC10H125P 221713-MC10H125P
Manufacturer: ON Semiconductor Win Source Part Number: 221713-MC10H125P Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: MECL Output Signal: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 16-DIP

Manufacturer: ON Semiconductor
Win Source Part Number: 221713-MC10H125P
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 4
Input Signal: MECL
Output Signal: TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 16-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 221713-MC10H125P
Product Name Logic - Logic - Translators, Level Shifters - MC10H125P
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 2504PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; Other; PDIP
View Details
4 suppliers
CD4014B CMOS 8-Stage Static Shift Register - CD4014BM96 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
 - 7812904P - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 6 V, 4.5 V
Package Type SOIC
View Details