onsemi Logic - Logic - Translators, Level Shifters - MC10H125FNR2G MC10H125FNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217256-MC10H125FNR2 G Series: 10H Packaging: Reel - TR Operating Temperature Range: 0°C ~ 75°C (TA) Package: 20-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: MECL Output Signal: TTL Family Name: MC10H125 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): SY10H842ZHTR; SY10H351JC; SY10H351JCTR; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217256-MC10H125FNR2 G Series: 10H Packaging: Reel - TR Operating Temperature Range: 0°C ~ 75°C (TA) Package: 20-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: MECL Output Signal: TTL Family Name: MC10H125 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): SY10H842ZHTR; SY10H351JC; SY10H351JCTR; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10H125FNR2G - 1217256-MC10H125FNR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10H125FNR2G
1217256-MC10H125FNR2G
Logic - Logic - Translators, Level Shifters - MC10H125FNR2G 1217256-MC10H125FNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1217256-MC10H125FNR2 G Series: 10H Packaging: Reel - TR Operating Temperature Range: 0°C ~ 75°C (TA) Package: 20-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: MECL Output Signal: TTL Family Name: MC10H125 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): SY10H842ZHTR; SY10H351JC; SY10H351JCTR; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217256-MC10H125FNR2G
Series: 10H
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 75°C (TA)
Package: 20-LCC (J-Lead)
Number of Circuits: 1
Mounting: SMD
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 4
Input Signal: MECL
Output Signal: TTL
Family Name: MC10H125
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): SY10H842ZHTR; SY10H351JC; SY10H351JCTR;
Introduction Date: December 19, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1217256-MC10H125FNR2G
Product Name Logic - Logic - Translators, Level Shifters - MC10H125FNR2G
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in, parallel-out shift register with Schmitt-trigger inputs - 74HCS164BQX - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Package Type Other; SOT762-1 SOT762-1
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 74LS502DC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details