onsemi Logic - Logic - Translators, Level Shifters - MC10H125FNG MC10H125FNG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022534-MC10H125FNG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: MECL Output Signal: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 20-PLCC (9x9)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022534-MC10H125FNG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: MECL Output Signal: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 20-PLCC (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10H125FNG - 022534-MC10H125FNG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10H125FNG
022534-MC10H125FNG
Logic - Logic - Translators, Level Shifters - MC10H125FNG 022534-MC10H125FNG
Manufacturer: ON Semiconductor Win Source Part Number: 022534-MC10H125FNG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: MECL Output Signal: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 20-PLCC (9x9)

Manufacturer: ON Semiconductor
Win Source Part Number: 022534-MC10H125FNG
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 4
Input Signal: MECL
Output Signal: TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 20-PLCC (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 022534-MC10H125FNG
Product Name Logic - Logic - Translators, Level Shifters - MC10H125FNG
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-NPIC6C595BQ,115TR-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Open-drain
View Details
6 suppliers
CD54HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD54HC299F - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Package Type Other; CDIP,WAFERSALE
View Details
3 suppliers
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
 - 5495A/BDA - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CFP
View Details
4 suppliers