onsemi Logic - Logic - Translators, Level Shifters - MC10H124P MC10H124P

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074431-MC10H124P Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: TTL Output Signal: MECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 16-DIP
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074431-MC10H124P Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: TTL Output Signal: MECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10H124P - 074431-MC10H124P - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10H124P
074431-MC10H124P
Logic - Logic - Translators, Level Shifters - MC10H124P 074431-MC10H124P
Manufacturer: ON Semiconductor Win Source Part Number: 074431-MC10H124P Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: TTL Output Signal: MECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 16-DIP

Manufacturer: ON Semiconductor
Win Source Part Number: 074431-MC10H124P
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 4
Input Signal: TTL
Output Signal: MECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 16-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 074431-MC10H124P
Product Name Logic - Logic - Translators, Level Shifters - MC10H124P
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-3381-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 93L28PC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers