onsemi Logic - Logic - Translators, Level Shifters - MC10H124FNR2 MC10H124FNR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217251-MC10H124FNR2 Packaging: Tape and Reel Mounting Style: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: TTL Output Signal: MECL Categories: Integrated Circuits Supplier Device Package: 20-PLCC (9x9) Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-LCC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: 10H124 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217251-MC10H124FNR2 Packaging: Tape and Reel Mounting Style: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: TTL Output Signal: MECL Categories: Integrated Circuits Supplier Device Package: 20-PLCC (9x9) Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-LCC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: 10H124 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10H124FNR2 - 1217251-MC10H124FNR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10H124FNR2
1217251-MC10H124FNR2
Logic - Logic - Translators, Level Shifters - MC10H124FNR2 1217251-MC10H124FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217251-MC10H124FNR2 Packaging: Tape and Reel Mounting Style: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: TTL Output Signal: MECL Categories: Integrated Circuits Supplier Device Package: 20-PLCC (9x9) Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-LCC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: 10H124 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1217251-MC10H124FNR2
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 4
Input Signal: TTL
Output Signal: MECL
Categories: Integrated Circuits
Supplier Device Package: 20-PLCC (9x9)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-LCC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: 10H124
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1217251-MC10H124FNR2
Product Name Logic - Logic - Translators, Level Shifters - MC10H124FNR2
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 74AHCT594PW,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
Logic - Logic - Translators, Level Shifters - 74AVC4T245QRGYRQ1 - 076152-74AVC4T245QRGYRQ1 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type Other; 16-VQFN (4x4)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Shift Registers - 74HC194N,652 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details