OR-AND/OR-AND-Invert
AND/OR/INVERT Gate Configurable 1 Circuit 4 Input 16-PDIP
10H SERIES, 11-INPUT OR-AND/OR-AND-INVERT
Manufacturer: ON Semiconductor
Win Source Part Number: 130149-MC10H121P
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Logic Type: AND/OR/INVERT Gate
Number of Inputs: 4
Schmitt Trigger Input: No
Output Type: Single-Ended
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-DIP
AND/OR/INVERT Gate Configurable 1 Circuit 4 Input 16-PDIP
IC GATE OR/AND 4WIDE 16-DIP
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H121P | MC10H121P-ND | 770-MC10H121P | 130149-MC10H121P | MC10H121P | MC10H121P |
| Product Name | Gates and Inverters - Multi-Function, Configurable | DIP Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H121P | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | NOT; AND; OR | NOT; AND; OR | OR; OR GATE | NOT; AND; OR; AND/OR/INVERT Gate | AND; OR; AND/OR/INVERT Gate | NOT; AND |
| Logic Family | ECL | |||||
| IC Package Type | DIP; Other; DIP16 | DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" | Other; PDIP | DIP; Other; 16-DIP | DIP; Other; 16-DIP (0.300\", 7.62mm) | |
| Output Type | Single-Ended | Single-Ended | Single-Ended | Single-Ended |