AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 16-PDIP
OR-AND/OR-AND-Invert
IC GATE OR/AND DUAL ECL 16-DIP
OR/AND, OR/AND/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 16-PDIP
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H117PG-ND | MC10H117PG | MC10H117PG | MC10H117PG |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | NOT; OR | NOT; AND; OR | NOT | AND; OR; OR/AND, OR/AND/INVERT Gate |
| Output Type | Differential | Differential | Differential | |
| Inputs | 8 | 8 |