OR-AND/OR-AND-Invert
AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 16-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 123351-MC10H117P
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Logic Type: AND/OR/INVERT Gate
Number of Inputs: 8 Input (2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-DIP
Alternative Parts (Cross-Reference): MC10H117FNR2; MC10H117MELG; MC10H117P; MC10H117PG;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
10H SERIES, DUAL 5-INPUT OR-AND/OR-AND-INVERT
OR/AND, OR/AND/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 16-PDIP
IC GATE OR/AND DUAL ECL 16-DIP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H117P | MC10H117P-ND | 123351-MC10H117P | 770-MC10H117P | MC10H117P | MC10H117P | MC10H117P |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H117P | Dual DIP Logic IC | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | IC GATE OR/AND DUAL ECL 16-DIP | |
| Gate Type | NOT; AND; OR | NOT; OR | NOT; AND; OR; AND/OR/INVERT Gate | OR; OR GATE | AND; OR; OR/AND, OR/AND/INVERT Gate | NOT | AND |
| Logic Family | ECL | ECL | ECL | ||||
| IC Package Type | DIP; Other; DIP16 | DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP | Other; PDIP | DIP; Other; 16-DIP (0.300\", 7.62mm) | DIP | |
| Output Type | Differential | Differential | Differential | Differential |