AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 16-SOEIAJ
OR-AND/OR-AND-Invert
IC GATE OR/AND DUAL ECL 16SOEIAJ
OR/AND, OR/AND/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 16-SOEIAJ
IC GATE OR/AND DUAL ECL 16SOEIAJ
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H117MG-ND | MC10H117MG | MC10H117MG | MC10H117MG | MC10H117MG |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | NOT; OR | NOT; AND; OR | NOT; OR | AND; OR; OR/AND, OR/AND/INVERT Gate | NOT |
| Output Type | Differential | Differential | Differential | ||
| Inputs | 8 | 8 | 8 | ||
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) |