AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 20-PLCC (9x9)
Manufacturer: ON Semiconductor
Win Source Part Number: 1217244-MC10H117FNR2
Series: 10H
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 75°C
Package: 20-LCC (J-Lead)
Number of Circuits: 2
Mounting: SMD
Logic Type: AND/OR/INVERT Gate
Number of Inputs: 8 Input (2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Part Status: Obsolete(EOL)
Family Name: MC10H117
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): MC10H117MELG; MC10H117P; MC10H117PG;
Introduction Date: December 19, 1996
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
10H SERIES, DUAL 5-INPUT OR-AND/OR-AND-INVERT
OR-AND/OR-AND-Invert
IC 2-3INPUT OR/AND DUAL 20PLCC
IC 2-3INPUT OR/AND DUAL 20PLCC
OR/AND, OR/AND/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 20-PLCC (9x9)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H117FNR2-ND | 1217244-MC10H117FNR2 | 770-MC10H117FNR2 | MC10H117FNR2 | MC10H117FNR2 | MC10H117FNR2 | MC10H117FNR2 |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H117FNR2 | Dual Logic IC | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | NOT; OR | NOT; AND; OR; AND/OR/INVERT Gate | OR; OR GATE | NOT; AND; OR | NOT; OR | NOT | AND; OR; OR/AND, OR/AND/INVERT Gate |
| Output Type | Differential | Differential | Differential | Differential | |||
| Inputs | 8 | 8 | 8 | 8 | 8 | ||
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | 0 C (32 F) | 0 to 75 C (32 to 167 F) | |||
| Pin Count | 20 |