AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 20-PLCC (9x9)
Manufacturer: ON Semiconductor
Win Source Part Number: 126418-MC10H117FN
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND/OR/INVERT Gate
Number of Inputs: 8 Input (2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 20-PLCC (9x9)
10H SERIES, DUAL 5-INPUT OR-AND/OR-AND-INVERT
OR-AND/OR-AND-Invert
OR/AND, OR/AND/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 20-PLCC (9x9)
IC 2-3INPUT OR/AND DUAL 20PLCC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H117FN-ND | 126418-MC10H117FN | 770-MC10H117FN | MC10H117FN | MC10H117FN | MC10H117FN |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H117FN | Dual Logic IC | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | NOT; OR | NOT; AND; OR; AND/OR/INVERT Gate | OR; OR GATE | NOT; AND; OR | AND; OR; OR/AND, OR/AND/INVERT Gate | NOT |
| Output Type | Differential | Differential | Differential | Differential | ||
| Inputs | 8 | 8 | 8 | 8 | ||
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | 0 C (32 F) | 0 to 75 C (32 to 167 F) | ||
| Pin Count | 20 |