Manufacturer: ON Semiconductor
Win Source Part Number: 138976-MC10H116PG
Packaging: Tube/Rail
Type: Receiver
Mounting: Through Hole
Number of Drivers/Receivers: 0/3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-DIP
Supply Voltage - Operating: 4.94 V to 5.46 V
Triple Receiver IC, Bus Transceiver, PDIP, Through Hole, 1.3ns Product overview: MC10H116PG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Through-Hole, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC10H116PG can be used for catalog matching and distributor lookup.
RECEIVER LOGIC IC; IC Interface Type:-; No. of Drivers:-; Product Range:-; MSL:-; Driver Case Style:DIP; Family Type:ECL; Input Type:ECL/HSTL; Logic Base Number:H116; Logic Case Style:DIP; Logic Type:Line Receiver; No. of Circuits:3 RoHS Compliant: Yes
IC RECEIVER 0/3 16DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 138976-MC10H116PG | 710-MC10H116PG | 45J0872 | MC10H116PG |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - MC10H116PG | Through-Hole Interface Transceiver IC | Receiver Logic Ic; Ic Interface Type Onsemi | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Receiver | Transceiver | Receiver | Receiver; Sensor Interface |
| Supply Voltage | Other; 4.94 V ~ 5.46 V | Other | ||
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 C (32 F) | 0 to 75 C (32 to 167 F) |