Manufacturer: ON Semiconductor
Win Source Part Number: 022532-MC10H116FNG
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 0/3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: 4.94 V to 5.46 V
Triple Receiver IC, 3.3V/5V, PLCC, Surface Mount Product overview: MC10H116FNG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, 3.3V, 5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC10H116FNG can be used for catalog matching and distributor lookup.
IC RECEIVER 0/3 20PLCC
IC RECEIVER 0/3 20PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 022532-MC10H116FNG | 710-MC10H116FNG | MC10H116FNG | MC10H116FNG |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - MC10H116FNG | SMD 3.3V 5V Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Receiver | Transceiver | Receiver; Sensor Interface | Receiver |
| Supply Voltage | Other; 4.94 V ~ 5.46 V | Other | Other; 4.94V ~ 5.46V | |
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 C (32 F) | 0 to 75 C (32 to 167 F) |