Triple Line Receiver, SOIC 16 LEAD, 2500-REEL Product overview: MC10H116DR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC10H116DR2G can be used for catalog matching and distributor lookup.
LVDS, LINE RECEIVER, SOIC-16; Device Type:Line Receiver; Peak-to-Peak Jitter Max:-; Supply Current Max:23mA; Operating Temperature Min:0°C; Operating Temperature Max:75°C; Supply Voltage Min:4.94V; Supply Voltage Max:5.46V; ESD HBM:-RoHS Compliant: Yes
IC RECEIVER 0/3 16SOIC
IC RECEIVER 0/3 16SOIC
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-MC10H116DR2G | 26K3777 | MC10H116DR2G | MC10H116DR2G |
| Product Name | SOIC Interface Transceiver IC | Lvds, Line Receiver, Soic-16; Device Type Onsemi | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver | Receiver; Sensor Interface | Receiver |
| Features | RoHS | |||
| Pd | 85 milliwatts | |||
| Operating Temperature | 0 C (32 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) |