Triple Line Receiver IC, SOIC 16-Lead, Surface Mount Product overview: MC10H116DG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC10H116DG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 787669-MC10H116DG
Series: 10H
Packaging: Tube
Type: Receiver
Operating Temperature Range: 0°C ~ 75°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.94 V ~ 5.46 V
Number of Drivers/Receivers: 0/3
Family Name: MC10H116
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MC10216FN; MC10114FN; MC10216FNR2; MC10114P;
Introduction Date: December 19, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC RECEIVER 0/3 16SOIC
RECEIVER LOGIC IC; IC Interface Type:-; No. of Drivers:-; Product Range:-; MSL:-; Driver Case Style:SOIC; Family Type:ECL; Filter Terminals:SMD; Input Type:ECL/HSTL; Logic Base Number:H116; Logic Case Style:SOIC; No. of Circuits:3 RoHS Compliant: Yes
IC RECEIVER 0/3 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-MC10H116DG | 787669-MC10H116DG | MC10H116DG | 26K3776 | MC10H116DG |
| Product Name | SMD SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - MC10H116DG | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Receiver Logic Ic; Ic Interface Type Onsemi | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver | Receiver; Sensor Interface | Receiver | Receiver |
| Features | RoHS | RoHS | |||
| Pd | 85 milliwatts |