onsemi Interface - Interface - Drivers, Receivers, Transceivers - MC10H115PG MC10H115PG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 787668-MC10H115PG Series: 10H Packaging: Tube Type: Receiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 75°C Package: 16-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.94 V ~ 5.46 V Number of Drivers/Receivers: 0/4 Family Name: MC10H115 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): MAX9400EGJ+; MAX9402EHJ+T; MAX9403EHJ-T ; MAX9402EHJ-T; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 787668-MC10H115PG Series: 10H Packaging: Tube Type: Receiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 75°C Package: 16-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.94 V ~ 5.46 V Number of Drivers/Receivers: 0/4 Family Name: MC10H115 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): MAX9400EGJ+; MAX9402EHJ+T; MAX9403EHJ-T ; MAX9402EHJ-T; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC10H115PG - 787668-MC10H115PG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC10H115PG
787668-MC10H115PG
Interface - Interface - Drivers, Receivers, Transceivers - MC10H115PG 787668-MC10H115PG
Manufacturer: ON Semiconductor Win Source Part Number: 787668-MC10H115PG Series: 10H Packaging: Tube Type: Receiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 75°C Package: 16-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.94 V ~ 5.46 V Number of Drivers/Receivers: 0/4 Family Name: MC10H115 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): MAX9400EGJ+; MAX9402EHJ+T; MAX9403EHJ-T ; MAX9402EHJ-T; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: ON Semiconductor
Win Source Part Number: 787668-MC10H115PG
Series: 10H
Packaging: Tube
Type: Receiver
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 75°C
Package: 16-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.94 V ~ 5.46 V
Number of Drivers/Receivers: 0/4
Family Name: MC10H115
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): MAX9400EGJ+; MAX9402EHJ+T; MAX9403EHJ-T ; MAX9402EHJ-T;
Introduction Date: December 19, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MC10H115PG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MC10H115PG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MC10H115PG
IC RECEIVER 0/4 16DIP

IC RECEIVER 0/4 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 787668-MC10H115PG MC10H115PG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC10H115PG Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
RF Front End (LNA + PA) - 2312-QPF4239QTR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type Module
View Details
Interface module - 289-176 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2435-B-FTR - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Package Type SSOP; TSSOP; 24-TSSOP (0.173, 4.40mm Width)
View Details
3 suppliers