onsemi Interface - Interface - Drivers, Receivers, Transceivers - MC10H115P MC10H115P

Description
Manufacturer: ON Semiconductor Win Source Part Number: 221679-MC10H115P Packaging: Tube/Rail Type: Receiver Mounting: Through Hole Number of Drivers/Receivers: 0/4 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 75°C Case / Package: 16-DIP Supply Voltage - Operating: 4.94 V to 5.46 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 221679-MC10H115P Packaging: Tube/Rail Type: Receiver Mounting: Through Hole Number of Drivers/Receivers: 0/4 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 75°C Case / Package: 16-DIP Supply Voltage - Operating: 4.94 V to 5.46 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC10H115P - 221679-MC10H115P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC10H115P
221679-MC10H115P
Interface - Interface - Drivers, Receivers, Transceivers - MC10H115P 221679-MC10H115P
Manufacturer: ON Semiconductor Win Source Part Number: 221679-MC10H115P Packaging: Tube/Rail Type: Receiver Mounting: Through Hole Number of Drivers/Receivers: 0/4 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 75°C Case / Package: 16-DIP Supply Voltage - Operating: 4.94 V to 5.46 V

Manufacturer: ON Semiconductor
Win Source Part Number: 221679-MC10H115P
Packaging: Tube/Rail
Type: Receiver
Mounting: Through Hole
Number of Drivers/Receivers: 0/4
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-DIP
Supply Voltage - Operating: 4.94 V to 5.46 V

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Specialty Logic - MC10H115P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Specialty Logic
MC10H115P
Integrated Circuits (ICs) - Logic - Specialty Logic MC10H115P
IC RECEIVER QUAD LINE ECL 16DIP

IC RECEIVER QUAD LINE ECL 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 221679-MC10H115P MC10H115P
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC10H115P Integrated Circuits (ICs) - Logic - Specialty Logic
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4506BTR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-VFQFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-4206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1028556-SI32184-A-FM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers