onsemi Quad DIP Logic IC MC10H113L

Description
10H SERIES, QUAD 2-INPUT XOR GATE, CDIP16, CERAMIC, DIP-16 Product overview: MC10H113L from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H113L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10H SERIES, QUAD 2-INPUT XOR GATE, CDIP16, CERAMIC, DIP-16 Product overview: MC10H113L from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H113L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad DIP Logic IC
705-MC10H113L
Quad DIP Logic IC 705-MC10H113L
10H SERIES, QUAD 2-INPUT XOR GATE, CDIP16, CERAMIC, DIP-16 Product overview: MC10H113L from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H113L can be used for catalog matching and distributor lookup.

10H SERIES, QUAD 2-INPUT XOR GATE, CDIP16, CERAMIC, DIP-16 Product overview: MC10H113L from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H113L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC10H113L - 221672-MC10H113L - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC10H113L
221672-MC10H113L
Logic - Logic - Gates and Inverters - MC10H113L 221672-MC10H113L
Manufacturer: ON Semiconductor Win Source Part Number: 221672-MC10H113L Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 50mA, 50mA Max Propagation Delay @ V, Max CL: 1.8ns @ -5.2V, Logic Level - Low: -1.48V Logic Level - High: -1.13V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-CDIP Dimension: 16-CDIP (0.300", 7.62mm) Supply Voltage - Operating: -4.94 V to -5.46 V

Manufacturer: ON Semiconductor
Win Source Part Number: 221672-MC10H113L
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 50mA, 50mA
Max Propagation Delay @ V, Max CL: 1.8ns @ -5.2V,
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-CDIP
Dimension: 16-CDIP (0.300", 7.62mm)
Supply Voltage - Operating: -4.94 V to -5.46 V

Buy Now Datasheet
Gates and Inverters - MC10H113L-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC10H113L-ND
Gates and Inverters MC10H113L-ND
XOR (Exclusive OR) IC 4 Channel 16-CDIP

XOR (Exclusive OR) IC 4 Channel 16-CDIP

Buy Now Datasheet
 - MC10H113L - Rochester Electronics
Newburyport, MA, United States
XOR Gate, 10H Series, 4-Func, 2-Input, ECL, CDIP16

XOR Gate, 10H Series, 4-Func, 2-Input, ECL, CDIP16

Supplier's Site Datasheet
Gates and Inverters - MC10H113L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC10H113L
Gates and Inverters MC10H113L
XOR (Exclusive OR) IC 4 Channel 16-CDIP

XOR (Exclusive OR) IC 4 Channel 16-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC10H113L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC10H113L
Integrated Circuits (ICs) - Logic - Gates and Inverters MC10H113L
IC GATE XOR 4CH 2-INP 16CDIP

IC GATE XOR 4CH 2-INP 16CDIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC10H113L 221672-MC10H113L MC10H113L-ND MC10H113L MC10H113L MC10H113L
Product Name Quad DIP Logic IC Logic - Logic - Gates and Inverters - MC10H113L Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type XOR; XOR GATE, OR GATE NOT; XOR; XOR (Exclusive OR) XOR OR; XOR XOR; XOR (Exclusive OR) XOR
Supply Voltage -5.46V -4.94 V ~ -5.46 V -4.94V ~ -5.46V -4.94V ~ -5.46V
Inputs 2 2 2 2
Propagation Delay 1.8 ns 1.8 ns 1.8 ns
Operating Temperature 0 C (32 F) 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS30AW/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic Gates - 9210256P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Gates and Inverters - 1727-3996-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers