onsemi Dual Logic IC MC10H109FNR2

Description
IC 4-5 INPUT OR/NOR DUAL 20PLCC Product overview: MC10H109FNR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H109FNR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC 4-5 INPUT OR/NOR DUAL 20PLCC Product overview: MC10H109FNR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H109FNR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Logic IC - 770-MC10H109FNR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
770-MC10H109FNR2
Dual Logic IC 770-MC10H109FNR2
IC 4-5 INPUT OR/NOR DUAL 20PLCC Product overview: MC10H109FNR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H109FNR2 can be used for catalog matching and distributor lookup.

IC 4-5 INPUT OR/NOR DUAL 20PLCC Product overview: MC10H109FNR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H109FNR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H109FNR2 - 124600-MC10H109FNR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H109FNR2
124600-MC10H109FNR2
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H109FNR2 124600-MC10H109FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 124600-MC10H109FNR2 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 9 Input (4, 5) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): MC10H109MELG; MC10H109P; MC10H109L; MC10H109FNR2; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 124600-MC10H109FNR2
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 9 Input (4, 5)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): MC10H109MELG; MC10H109P; MC10H109L; MC10H109FNR2;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - MC10H109FNR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MC10H109FNR2
Logic - Gates and Inverters - Multi-Function, Configurable MC10H109FNR2
IC 4-5 INPUT OR/NOR DUAL 20PLCC

IC 4-5 INPUT OR/NOR DUAL 20PLCC

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - MC10H109FNR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC10H109FNR2
Gates and Inverters - Multi-Function, Configurable MC10H109FNR2
NOR/OR Gate Configurable 2 Circuit 9 Input (4, 5) Input 20-PLCC (9x9)

NOR/OR Gate Configurable 2 Circuit 9 Input (4, 5) Input 20-PLCC (9x9)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 770-MC10H109FNR2 124600-MC10H109FNR2 MC10H109FNR2 MC10H109FNR2
Product Name Dual Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H109FNR2 Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type OR; NOR NOT; OR; NOR; NOR/OR Gate NOT; OR; NOR OR; NOR; NOR/OR Gate
Inputs 9 9 9 9
Operating Temperature 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS08LMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Gates - 2138992P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Quad 2-Input OR - MYXAP54RHC32/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54HC20-SP Dual 4-Input Positive-NAND Gates - 5962-8403901VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details