onsemi Logic - Logic - Gates and Inverters - MC10H106L MC10H106L

Description
Manufacturer: ON Semiconductor Win Source Part Number: 207800-MC10H106L Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: NOR Gate Number of Inputs: 4, 3, 3 Current - Output High, Low: 50mA, 50mA Max Propagation Delay @ V, Max CL: 1.5ns @ -5.2V, Logic Level - Low: -1.48V Logic Level - High: -1.13V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-CDIP Dimension: 16-CDIP (0.300", 7.62mm) Supply Voltage - Operating: -4.94 V to -5.46 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 207800-MC10H106L Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: NOR Gate Number of Inputs: 4, 3, 3 Current - Output High, Low: 50mA, 50mA Max Propagation Delay @ V, Max CL: 1.5ns @ -5.2V, Logic Level - Low: -1.48V Logic Level - High: -1.13V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-CDIP Dimension: 16-CDIP (0.300", 7.62mm) Supply Voltage - Operating: -4.94 V to -5.46 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC10H106L - 207800-MC10H106L - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC10H106L
207800-MC10H106L
Logic - Logic - Gates and Inverters - MC10H106L 207800-MC10H106L
Manufacturer: ON Semiconductor Win Source Part Number: 207800-MC10H106L Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: NOR Gate Number of Inputs: 4, 3, 3 Current - Output High, Low: 50mA, 50mA Max Propagation Delay @ V, Max CL: 1.5ns @ -5.2V, Logic Level - Low: -1.48V Logic Level - High: -1.13V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-CDIP Dimension: 16-CDIP (0.300", 7.62mm) Supply Voltage - Operating: -4.94 V to -5.46 V

Manufacturer: ON Semiconductor
Win Source Part Number: 207800-MC10H106L
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 4, 3, 3
Current - Output High, Low: 50mA, 50mA
Max Propagation Delay @ V, Max CL: 1.5ns @ -5.2V,
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-CDIP
Dimension: 16-CDIP (0.300", 7.62mm)
Supply Voltage - Operating: -4.94 V to -5.46 V

Buy Now Datasheet
Logic IC - 705-MC10H106L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
IC GATE NOR 3CH 4/3/3-INP 16CDIP Product overview: MC10H106L from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H106L can be used for catalog matching and distributor lookup.

IC GATE NOR 3CH 4/3/3-INP 16CDIP Product overview: MC10H106L from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H106L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC10H106L - Rochester Electronics
Newburyport, MA, United States
NOR Gate, 10H Series, 3-Func, 4-Input, ECL, CDIP16

NOR Gate, 10H Series, 3-Func, 4-Input, ECL, CDIP16

Supplier's Site Datasheet
Gates and Inverters - MC10H106L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC10H106L
Gates and Inverters MC10H106L
NOR Gate IC 3 Channel 16-CDIP

NOR Gate IC 3 Channel 16-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 207800-MC10H106L 705-MC10H106L MC10H106L MC10H106L
Product Name Logic - Logic - Gates and Inverters - MC10H106L Logic IC Gates and Inverters
Gate Type NOT; NOR; NOR Gate NOR OR; NOR NOR; NOR Gate
Supply Voltage -4.94 V ~ -5.46 V -4.94V ~ -5.46V
Inputs 4 4 4
Propagation Delay 1.5 ns 1.5 ns
Low Level Output Current (Sink) 50 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input AND gate - 74AHC08BQ,115 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
8 suppliers
Gates and Inverters - 54H51DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 4030BDC - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details