Manufacturer: ON Semiconductor
Win Source Part Number: 121244-MC10H105PG
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: NOR/OR Gate
Number of Inputs: 7 Input (2, 3, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 25
OR/NOR Gate, 10H Series, 3-Func, 3-Input, ECL, PDIP16
NOR/OR Gate Configurable 3 Circuit 7 Input (2, 3, 2) Input 16-PDIP
Triple 7-Input OR/NOR Gate, ECL, PDIP-16 Product overview: MC10H105PG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H105PG can be used for catalog matching and distributor lookup.
NOR/OR Gate Configurable 3 Circuit 7 Input (2, 3, 2) Input 16-PDIP
IC GATE OR/NOR 3INPUT 16-DIP
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 121244-MC10H105PG | MC10H105PG | MC10H105PGOS-ND | 770-MC10H105PG | MC10H105PG | MC10H105PG |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H105PG | Gates and Inverters - Multi-Function, Configurable | Logic IC | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | NOT; OR; NOR; NOR/OR Gate | OR; NOR | OR; NOR | OR; NOR; NOR GATE, OR GATE | OR; NOR; NOR/OR Gate | OR; NOR |
| Output Type | Differential | Differential | Differential | Differential | ||
| Inputs | 7 | 7 | 7 | 7 | ||
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | 0 C (32 F) | 0 to 75 C (32 to 167 F) |