NOR/OR Gate Configurable 3 Circuit 7 Input (2, 3, 2) Input 16-SOEIAJ
OR/NOR Gate, 10H Series, 3-Func, 3-Input, ECL, PDSO16
NOR/OR Gate Configurable 3 Circuit 7 Input (2, 3, 2) Input 16-SOEIAJ
IC GATE OR/NOR 3INPUT 16SOEIAJ
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H105MG-ND | MC10H105MG | MC10H105MG | MC10H105MG |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | OR; NOR | OR; NOR | OR; NOR; NOR/OR Gate | OR; NOR |
| Output Type | Differential | Differential | Differential | |
| Inputs | 7 | 7 |