10H SERIES, TRIPLE 3-INPUT OR/NOR GATE, PDSO16, LEAD FREE, EIAJ, SO-16 Product overview: MC10H105MELG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H105MELG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1072992-MC10H105MELG
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 7 Input (2, 3, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-SOEIAJ
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
OR/NOR Gate, 10H Series, 3-Func, 3-Input, ECL, PDSO16
NOR/OR Gate Configurable 3 Circuit 7 Input (2, 3, 2) Input 16-SOEIAJ
IC GATE OR/NOR 3INPUT 16SOEIAJ
NOR/OR Gate Configurable 3 Circuit 7 Input (2, 3, 2) Input 16-SOEIAJ
IC GATE OR/NOR 3INPUT 16SOEIAJ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-MC10H105MELG | 1072992-MC10H105MELG | MC10H105MELG | MC10H105MELG-ND | MC10H105MELG | MC10H105MELG | MC10H105MELG |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H105MELG | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | OR; NOR; NOR GATE, OR GATE | NOT; OR; NOR; NOR/OR Gate | OR; NOR | OR; NOR | NOT; OR; NOR | OR; NOR; NOR/OR Gate | OR; NOR |
| Supply Voltage | -5.46V | ||||||
| Inputs | 7 | 7 | 7 | 7 | 7 | ||
| Propagation Delay | 1.2 ns | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) |