Manufacturer: ON Semiconductor
Win Source Part Number: 104939-MC10H105MEL
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 7 Input (2, 3, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-SOEIAJ
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
IC GATE OR/NOR 3INPUT 16SOEIAJ Product overview: MC10H105MEL from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H105MEL can be used for catalog matching and distributor lookup.
NOR/OR Gate Configurable 3 Circuit 7 Input (2, 3, 2) Input 16-SOEIAJ
IC GATE OR/NOR 3INPUT 16SOEIAJ
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 104939-MC10H105MEL | 770-MC10H105MEL | MC10H105MEL | MC10H105MEL |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H105MEL | Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT; OR; NOR; NOR/OR Gate | OR; NOR | OR; NOR; NOR/OR Gate | NOT; OR; NOR |
| Output Type | Differential | Differential | ||
| Inputs | 7 | 7 | 7 | 7 |