Manufacturer: ON Semiconductor
Win Source Part Number: 883256-MC10H105FNR2
Series: 10H
Operating Temperature Range: 0°C ~ 75°C
Features: NOR/OR Gate Configurable 3 Circuit 7 Input (2, 3, 2) Input 20-PLCC (9x9)
Package: Reel - TR
Package: 20-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC10H105
Categories: Integrated Circuits (ICs)
Case / Package: 20-PLCC (9x9)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
10H SERIES, TRIPLE 3-INPUT OR/NOR GATE, PQCC20, PLASTIC, LCC-20 Product overview: MC10H105FNR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H105FNR2 can be used for catalog matching and distributor lookup.
NOR/OR Gate Configurable 3 Circuit 7 Input (2, 3, 2) Input 20-PLCC (9x9)
IC 2-3INPUT OR/NOR TRIPLE 20PLCC
IC 2-3INPUT OR/NOR TRIPLE 20PLCC
NOR/OR Gate Configurable 3 Circuit 7 Input (2, 3, 2) Input 20-PLCC (9x9)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 883256-MC10H105FNR2 | 770-MC10H105FNR2 | MC10H105FNR2-ND | MC10H105FNR2 | MC10H105FNR2 | MC10H105FNR2 |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H105FNR2 | Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT | OR; NOR; NOR GATE, OR GATE | OR; NOR | NOT; OR; NOR | OR; NOR | OR; NOR; NOR/OR Gate |
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 C (32 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | ||
| IC Package Type | PLCC; Other; 20-PLCC (9x9) | Other; LCC | Other; 20-LCC (J-Lead) | Other; 20-LCC (J-Lead) | ||
| Supply Voltage | -5.46V | |||||
| Inputs | 7 | 7 | 7 | 7 |