AND Gate IC 4 Channel 1 of 4 AND/NAND Output 16-SOEIAJ
10H SERIES, QUAD 2-INPUT AND GATE, PDSO16, EIAJ, SO-16 Product overview: MC10H104M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H104M can be used for catalog matching and distributor lookup.
AND Gate, 10H Series, 4-Func, 2-Input, ECL, PDSO16
Manufacturer: ON Semiconductor
Win Source Part Number: 125670-MC10H104M
Packaging: Tube/Rail
Features: 1 of 4 AND/NAND Output
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 50mA, 50mA
Max Propagation Delay @ V, Max CL: 1.75ns @ -5.2V,
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-SOEIAJ
Dimension: 16-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: -4.94 V to -5.46 V
IC GATE AND 4CH 2-INP 16SOEIAJ
AND Gate IC 4 Channel 1 of 4 AND/NAND Output 16-SOEIAJ
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H104M-ND | 705-MC10H104M | MC10H104M | 125670-MC10H104M | MC10H104M | MC10H104M |
| Product Name | Gates and Inverters | Quad Logic IC | Logic - Logic - Gates and Inverters - MC10H104M | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND | AND; AND GATE | AND | NOT; AND; AND Gate | AND | AND; AND Gate |
| Supply Voltage | -4.94V ~ -5.46V | -5.46V | -4.94 V ~ -5.46 V | -4.94V ~ -5.46V | ||
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 1.75 ns | 1.75 ns | 1.75 ns | |||
| Low Level Output Current (Sink) | 50 mA | 50 mA |