AND Gate IC 4 Channel 1 of 4 AND/NAND Output 20-PLCC (9x9)
Manufacturer: ON Semiconductor
Win Source Part Number: 1217219-MC10H104FN
Packaging: Tube
Mounting Style: SMD
Features: 1 of 4 AND/NAND Output
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 50mA, 50mA
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Categories: Integrated Circuits
Supplier Device Package: 20-PLCC (9x9)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-LCC
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: 10H104
Manufacturer Pack Quantity: 46
MSL Level: 1 (Unlimited)
Supply Voltage (V): -4.94V ~ -5.46V
Max Propagation Delay at V, Max CL: 1.75ns at -5.2V,
AND/NAND Gate 4-Element 2-IN ECL 20-Pin PLLC Rail Product overview: MC10H104FN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H104FN can be used for catalog matching and distributor lookup.
AND Gate, 10H Series, 4-Func, 2-Input, ECL, PQCC20
AND Gate IC 4 Channel 1 of 4 AND/NAND Output 20-PLCC (9x9)
IC GATE AND 4CH 2-INP 20PLCC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H104FN-ND | 1217219-MC10H104FN | 705-MC10H104FN | MC10H104FN | MC10H104FN | MC10H104FN |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC10H104FN | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | NOT; AND; AND Gate | NAND; AND/NAND | AND | AND; AND Gate | AND |
| Supply Voltage | -4.94V ~ -5.46V | -4.94V ~ -5.46V | -4.94V ~ -5.46V | |||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 1.75 ns | 1.75 ns | ||||
| Low Level Output Current (Sink) | 50 mA | 50 mA |