onsemi Quad Logic IC MC10H103MELG

Description
OR Gate, 10H Series, 4-Func, 2-Input, ECL, PDSO16
Request a Quote Datasheet
Description
OR Gate, 10H Series, 4-Func, 2-Input, ECL, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10H103MELG - Rochester Electronics
Newburyport, MA, United States
OR Gate, 10H Series, 4-Func, 2-Input, ECL, PDSO16

OR Gate, 10H Series, 4-Func, 2-Input, ECL, PDSO16

Supplier's Site Datasheet
Singapore, Singapore
Quad Logic IC
705-MC10H103MELG
Quad Logic IC 705-MC10H103MELG
10H SERIES, QUAD 2-INPUT OR GATE, PDSO16, LEAD FREE, EIAJ, SO-16 Product overview: MC10H103MELG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H103MELG can be used for catalog matching and distributor lookup.

10H SERIES, QUAD 2-INPUT OR GATE, PDSO16, LEAD FREE, EIAJ, SO-16 Product overview: MC10H103MELG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H103MELG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC10H103MELG-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC10H103MELG-ND
Gates and Inverters MC10H103MELG-ND
OR Gate IC 4 Channel 1 of 4 OR/NOR Output 16-SOEIAJ

OR Gate IC 4 Channel 1 of 4 OR/NOR Output 16-SOEIAJ

Buy Now Datasheet
Logic - Logic - Gates and Inverters - MC10H103MELG - 1072989-MC10H103MELG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC10H103MELG
1072989-MC10H103MELG
Logic - Logic - Gates and Inverters - MC10H103MELG 1072989-MC10H103MELG
Manufacturer: ON Semiconductor Win Source Part Number: 1072989-MC10H103MELG Packaging: Reel - TR Features: 1 of 4 OR/NOR Output Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 50mA, 50mA Max Propagation Delay @ V, Max CL: 1.3ns @ -5.2V, Logic Level - Low: -1.48V Logic Level - High: -1.13V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-SOEIAJ Dimension: 16-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: -4.94 V to -5.46 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: ON Semiconductor
Win Source Part Number: 1072989-MC10H103MELG
Packaging: Reel - TR
Features: 1 of 4 OR/NOR Output
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 50mA, 50mA
Max Propagation Delay @ V, Max CL: 1.3ns @ -5.2V,
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-SOEIAJ
Dimension: 16-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: -4.94 V to -5.46 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Logic - Gates and Inverters - MC10H103MELG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC10H103MELG
Logic - Gates and Inverters MC10H103MELG
IC GATE OR 4CH 2-INP 16SOEIAJ

IC GATE OR 4CH 2-INP 16SOEIAJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC10H103MELG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC10H103MELG
Integrated Circuits (ICs) - Logic - Gates and Inverters MC10H103MELG
IC GATE OR 4CH 2-INP 16SOEIAJ

IC GATE OR 4CH 2-INP 16SOEIAJ

Supplier's Site
Gates and Inverters - MC10H103MELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC10H103MELG
Gates and Inverters MC10H103MELG
OR Gate IC 4 Channel 1 of 4 OR/NOR Output 16-SOEIAJ

OR Gate IC 4 Channel 1 of 4 OR/NOR Output 16-SOEIAJ

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC10H103MELG 705-MC10H103MELG MC10H103MELG-ND 1072989-MC10H103MELG MC10H103MELG MC10H103MELG MC10H103MELG
Product Name Quad Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - MC10H103MELG Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type OR OR; OR GATE, NOR GATE OR NOT; OR; OR Gate NOT; OR OR OR; OR Gate
Logic Family ECL
IC Package Type SOP; Other; SOP16 Other; SOIC SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" Other; 16-SOEIAJ SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Supply Voltage -5.46V -4.94V ~ -5.46V -4.94 V ~ -5.46 V -1.13V (Low), -1.48V (High) -4.94V ~ -5.46V
Inputs 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 8228701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Dual I/O Arbiter - AP54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 1727-74AHC3G14DP-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Logic IC - 705-54S08J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers