OR Gate, 10H Series, 4-Func, 2-Input, ECL, PDSO16
Manufacturer: ON Semiconductor
Win Source Part Number: 1072988-MC10H103MEL
Packaging: Reel - TR
Features: 1 of 4 OR/NOR Output
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 50mA, 50mA
Max Propagation Delay @ V, Max CL: 1.3ns @ -5.2V,
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-SOEIAJ
Dimension: 16-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: -4.94 V to -5.46 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive
Quantity per package: 2k pcs
IC GATE OR 4CH 2-INP 16-SOEIAJ Product overview: MC10H103MEL from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H103MEL can be used for catalog matching and distributor lookup.
IC GATE OR 4CH 2-INP 16SOEIAJ
OR Gate IC 4 Channel 1 of 4 OR/NOR Output 16-SOEIAJ
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H103MEL | 1072988-MC10H103MEL | 705-MC10H103MEL | MC10H103MEL | MC10H103MEL |
| Product Name | Logic - Logic - Gates and Inverters - MC10H103MEL | Logic IC | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR | NOT; OR; OR Gate | OR | NOT; OR | OR; OR Gate |
| Logic Family | ECL | ||||
| IC Package Type | SOP; Other; SOP16 | Other; 16-SOEIAJ | Other; Reel - TR | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) | |
| Supply Voltage | -4.94 V ~ -5.46 V | -1.13V (Low), -1.48V (High) | -4.94V ~ -5.46V | ||
| Inputs | 2 | 2 | 2 |