Manufacturer: ON Semiconductor
Win Source Part Number: 128169-MC10H102FNR2G
Packaging: Reel - TR
Features: 1 of 4 OR/NOR Output
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 50mA, 50mA
Max Propagation Delay @ V, Max CL: 1.25ns @ -5.2V,
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 75°C
Case / Package: 20-PLCC (9x9)
Dimension: 20-LCC (J-Lead)
Supply Voltage - Operating: -4.94 V to -5.46 V
Alternative Parts (Cross-Reference): MC10H102MG; MC10H102P; MC10H102FNR2;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 500
Quad 2-Input NOR Gate IC, ECL, PLCC, Surface Mount Product overview: MC10H102FNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H102FNR2G can be used for catalog matching and distributor lookup.
NOR Gate, 10H Series, 4-Func, 2-Input, ECL, PQCC20
NOR Gate IC 4 Channel 1 of 4 OR/NOR Output 20-PLCC (9x9)
NOR Gate IC 4 Channel 1 of 4 OR/NOR Output 20-PLCC (9x9)
IC GATE NOR 4CH 2-INP 20PLCC
IC GATE NOR 4CH 2-INP 20PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 128169-MC10H102FNR2G | 705-MC10H102FNR2G | MC10H102FNR2G | MC10H102FNR2G-ND | MC10H102FNR2G | MC10H102FNR2G | MC10H102FNR2G |
| Product Name | Logic - Logic - Gates and Inverters - MC10H102FNR2G | Quad SMD Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOT; NOR; NOR Gate | NOR; NOR GATE, OR GATE | OR; NOR | NOR | NOR; NOR Gate | NOT; NOR | NOR |
| Supply Voltage | -4.94 V ~ -5.46 V | -5.46V | -4.94V ~ -5.46V | -4.94V ~ -5.46V | -1.13V (Low), -1.48V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 1.25 ns | 1.25 ns | 1.25 ns | ||||
| Low Level Output Current (Sink) | 50 mA | 50 mA | 50 mA |