NOR Gate IC 4 Channel 1 of 4 OR/NOR Output 20-PLCC (9x9)
Manufacturer: ON Semiconductor
Win Source Part Number: 1217212-MC10H102FNG
Series: 10H
Packaging: Tube
Operating Temperature Range: 0°C ~ 75°C
Features: 1 of 4 OR/NOR Output
Package: 20-LCC (J-Lead)
Number of Circuits: 4
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 50mA, 50mA
Operating Supply Voltage: -4.94 V ~ -5.46 V
Max Propagation Delay @ V, Max CL: 1.25ns @ -5.2V,
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Part Status: Obsolete(EOL)
Family Name: MC10H102
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): MC10102FN; MC10H102FNR2; MC10H102FN;
Introduction Date: December 19, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 46
10H SERIES, QUAD 2-INPUT NOR GATE, PQCC20, LEAD FREE, PLASTIC, LCC-20 Product overview: MC10H102FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H102FNG can be used for catalog matching and distributor lookup.
NOR Gate, 10H Series, 4-Func, 2-Input, ECL, PQCC20
NOR Gate IC 4 Channel 1 of 4 OR/NOR Output 20-PLCC (9x9)
IC GATE NOR 4CH 2-INP 20PLCC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H102FNG-ND | 1217212-MC10H102FNG | 705-MC10H102FNG | MC10H102FNG | MC10H102FNG | MC10H102FNG |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC10H102FNG | Quad Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOR | NOT; NOR; NOR Gate | NOR; NOR GATE, OR GATE | OR; NOR | NOR; NOR Gate | NOR |
| Supply Voltage | -4.94V ~ -5.46V | -4.94 V ~ -5.46 V | -5.46V | -4.94V ~ -5.46V | ||
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 1.25 ns | 1.25 ns | 1.25 ns | |||
| Low Level Output Current (Sink) | 50 mA | 50 mA |