onsemi Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H101FNG MC10H101FNG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1072983-MC10H101FNG Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 8 Input (2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C Case / Package: 20-PLCC (9x9) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1072983-MC10H101FNG Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 8 Input (2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C Case / Package: 20-PLCC (9x9) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H101FNG - 1072983-MC10H101FNG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H101FNG
1072983-MC10H101FNG
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H101FNG 1072983-MC10H101FNG
Manufacturer: ON Semiconductor Win Source Part Number: 1072983-MC10H101FNG Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 8 Input (2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C Case / Package: 20-PLCC (9x9) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1072983-MC10H101FNG
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 8 Input (2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C
Case / Package: 20-PLCC (9x9)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad SMD Logic IC
770-MC10H101FNG
Quad SMD Logic IC 770-MC10H101FNG
Quad OR/NOR Gate IC, ECL, LCC, Surface Mount Product overview: MC10H101FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H101FNG can be used for catalog matching and distributor lookup.

Quad OR/NOR Gate IC, ECL, LCC, Surface Mount Product overview: MC10H101FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H101FNG can be used for catalog matching and distributor lookup.

Supplier's Site
 - MC10H101FNG - Rochester Electronics
Newburyport, MA, United States
OR/NOR Gate, 10H Series, 4-Func, 2-Input, ECL, PQCC20

OR/NOR Gate, 10H Series, 4-Func, 2-Input, ECL, PQCC20

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - MC10H101FNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC10H101FNG
Gates and Inverters - Multi-Function, Configurable MC10H101FNG
NOR/OR Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 20-PLCC (9x9)

NOR/OR Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 20-PLCC (9x9)

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC10H101FNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC10H101FNG
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC10H101FNG
IC GATE OR/NOR QUAD ECL 20-PLCC

IC GATE OR/NOR QUAD ECL 20-PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1072983-MC10H101FNG 770-MC10H101FNG MC10H101FNG MC10H101FNG MC10H101FNG
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H101FNG Quad SMD Logic IC Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; OR; NOR; NOR/OR Gate OR; NOR; NOR GATE, OR GATE OR; NOR OR; NOR; NOR/OR Gate OR; NOR
Output Type Differential Differential Differential
Logic Family ECL ECL
Inputs 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC04PW-Q100JCT-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic - Gates and Inverters - 54LS30LMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Quad 2-Input NAND - AF54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details