NOR/OR Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 20-PLCC (9x9)
OR/NOR Gate 4-Element 2-IN ECL 20-Pin PLLC Rail Product overview: MC10H101FN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H101FN can be used for catalog matching and distributor lookup.
OR/NOR Gate, 10H Series, 4-Func, 2-Input, ECL, PQCC20
NOR/OR Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 20-PLCC (9x9)
IC GATE OR/NOR QUAD ECL 20-PLCC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H101FN-ND | 770-MC10H101FN | MC10H101FN | MC10H101FN | MC10H101FN |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic IC | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | OR; NOR | NOR; OR/NOR | OR; NOR | OR; NOR; NOR/OR Gate | OR; NOR |
| Output Type | Differential | Differential | Differential | ||
| Inputs | 8 | 8 | |||
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 C (32 F) | 0 to 75 C (32 to 167 F) |