onsemi Logic - Logic - Counters, Dividers - MC10H016P MC10H016P

Description
Binary Counter, 10H Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, ECL, PDIP16
Request a Quote Datasheet
Description
Binary Counter, 10H Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, ECL, PDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10H016P - Rochester Electronics
Newburyport, MA, United States
Binary Counter, 10H Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, ECL, PDIP16

Binary Counter, 10H Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, ECL, PDIP16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - MC10H016P - 221617-MC10H016P - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC10H016P
221617-MC10H016P
Logic - Logic - Counters, Dividers - MC10H016P 221617-MC10H016P
Manufacturer: ON Semiconductor Win Source Part Number: 221617-MC10H016P Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 200MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C Case / Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 221617-MC10H016P
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 200MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC10H016P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC10H016P
Integrated Circuits (ICs) - Logic - Counters, Dividers MC10H016P
IC COUNTER 4BIT BINARY 16DIP

IC COUNTER 4BIT BINARY 16DIP

Supplier's Site
Counters, Dividers - MC10H016P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC10H016P
Counters, Dividers MC10H016P
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now
Counters, Dividers - MC10H016P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC10H016P
Counters, Dividers MC10H016P
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number MC10H016P 221617-MC10H016P MC10H016P MC10H016P
Product Name Logic - Logic - Counters, Dividers - MC10H016P Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous
Counter Direction UP
Package Type DIP; DIP16 DIP; 16-DIP DIP; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 750-404/000-001 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74F161ASJX - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 120 MHz
View Details
CD40161B CMOS Synchronous Programmable 4-Bit Binary Counter with Asynchronous Clear - CD40161BPWRG4 - Texas Instruments
Specs
Features Programmable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
Supply Voltage 3V; 5V; 18
View Details
2 suppliers