onsemi Logic - Logic - Translators, Level Shifters - MC10EP90DT MC10EP90DT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217200-MC10EP90DT Packaging: Tube Mounting Style: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 3 Input Signal: ECL Output Signal: PECL, LVPECL Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: 10EP90 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217200-MC10EP90DT Packaging: Tube Mounting Style: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 3 Input Signal: ECL Output Signal: PECL, LVPECL Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: 10EP90 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10EP90DT - 1217200-MC10EP90DT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10EP90DT
1217200-MC10EP90DT
Logic - Logic - Translators, Level Shifters - MC10EP90DT 1217200-MC10EP90DT
Manufacturer: ON Semiconductor Win Source Part Number: 1217200-MC10EP90DT Packaging: Tube Mounting Style: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 3 Input Signal: ECL Output Signal: PECL, LVPECL Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: 10EP90 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1217200-MC10EP90DT
Packaging: Tube
Mounting Style: SMD
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 3
Input Signal: ECL
Output Signal: PECL, LVPECL
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: 10EP90
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1217200-MC10EP90DT
Product Name Logic - Logic - Translators, Level Shifters - MC10EP90DT
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS597 8-Bit Shift Registers With Input Latches - 5962-8944401FA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 1727-3439-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
View Details
4 suppliers
 - 54165/BFA - Rochester Electronics
Specs
Package Type Other; CFP16
View Details
4 suppliers