onsemi Interface - Interface - Drivers, Receivers, Transceivers - MC10EP89DTR2G MC10EP89DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074425-MC10EP89DTR2G Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 1/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074425-MC10EP89DTR2G Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 1/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC10EP89DTR2G - 074425-MC10EP89DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC10EP89DTR2G
074425-MC10EP89DTR2G
Interface - Interface - Drivers, Receivers, Transceivers - MC10EP89DTR2G 074425-MC10EP89DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 074425-MC10EP89DTR2G Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 1/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 074425-MC10EP89DTR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Drivers/Receivers: 1/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-MC10EP89DTR2G
TSSOP Interface Transceiver IC 710-MC10EP89DTR2G
Coaxial Cable Driver, TSSOP 8 3.0x3.0x0.95 mm, 2500-REEL Product overview: MC10EP89DTR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC10EP89DTR2G can be used for catalog matching and distributor lookup.

Coaxial Cable Driver, TSSOP 8 3.0x3.0x0.95 mm, 2500-REEL Product overview: MC10EP89DTR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC10EP89DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MC10EP89DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MC10EP89DTR2G
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MC10EP89DTR2G
IC DRIVER 1/0 8TSSOP

IC DRIVER 1/0 8TSSOP

Supplier's Site
Specialized Interfaces, -40 To 85Deg C; Ic Interface Type Onsemi - 42K0140 - Newark, An Avnet Company
Chicago, IL, United States
Specialized Interfaces, -40 To 85Deg C; Ic Interface Type Onsemi
42K0140
Specialized Interfaces, -40 To 85Deg C; Ic Interface Type Onsemi 42K0140
SPECIALIZED INTERFACES, -40 TO 85DEG C; IC Interface Type:-; Interface Applications:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

SPECIALIZED INTERFACES, -40 TO 85DEG C; IC Interface Type:-; Interface Applications:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 074425-MC10EP89DTR2G 710-MC10EP89DTR2G MC10EP89DTR2G 42K0140
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC10EP89DTR2G TSSOP Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Specialized Interfaces, -40 To 85Deg C; Ic Interface Type Onsemi
Device Type Receiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 3 V ~ 5.5 V Other Other; 3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Modems - ICs and Modules - SI2433-F-FT - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
Interface - Sensor and Detector Interfaces - AD9891KBC - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details