onsemi Interface - Interface - Drivers, Receivers, Transceivers - MC10EP89DG MC10EP89DG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883255-MC10EP89DG Series: 10EP Operating Temperature Range: -40°C ~ 85°C Features: 1/0 Driver - - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: MC10EP89 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 98 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883255-MC10EP89DG Series: 10EP Operating Temperature Range: -40°C ~ 85°C Features: 1/0 Driver - - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: MC10EP89 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 98 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC10EP89DG - 883255-MC10EP89DG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC10EP89DG
883255-MC10EP89DG
Interface - Interface - Drivers, Receivers, Transceivers - MC10EP89DG 883255-MC10EP89DG
Manufacturer: ON Semiconductor Win Source Part Number: 883255-MC10EP89DG Series: 10EP Operating Temperature Range: -40°C ~ 85°C Features: 1/0 Driver - - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: MC10EP89 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 98 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883255-MC10EP89DG
Series: 10EP
Operating Temperature Range: -40°C ~ 85°C
Features: 1/0 Driver - - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MC10EP89
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 98
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-MC10EP89DG
SOIC Interface Transceiver IC 710-MC10EP89DG
Coaxial Cable Driver, SOIC-8 Narrow Body, 98-TUBE Product overview: MC10EP89DG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC10EP89DG can be used for catalog matching and distributor lookup.

Coaxial Cable Driver, SOIC-8 Narrow Body, 98-TUBE Product overview: MC10EP89DG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC10EP89DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ecl Coaxial Cable Driver, 5.5V, Nsoic-8; Device Type Onsemi - 42Y0549 - Newark, An Avnet Company
Chicago, IL, United States
Ecl Coaxial Cable Driver, 5.5V, Nsoic-8; Device Type Onsemi
42Y0549
Ecl Coaxial Cable Driver, 5.5V, Nsoic-8; Device Type Onsemi 42Y0549
ECL COAXIAL CABLE DRIVER, 5.5V, NSOIC-8; Device Type:Coaxial Cable Driver; IC Interface Type:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

ECL COAXIAL CABLE DRIVER, 5.5V, NSOIC-8; Device Type:Coaxial Cable Driver; IC Interface Type:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MC10EP89DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MC10EP89DG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MC10EP89DG
IC DRIVER 1/0 8SOIC

IC DRIVER 1/0 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 883255-MC10EP89DG 710-MC10EP89DG 42Y0549 MC10EP89DG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC10EP89DG SOIC Interface Transceiver IC Ecl Coaxial Cable Driver, 5.5V, Nsoic-8; Device Type Onsemi Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC N SOIC
Device Type Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 754-A4944GLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4568SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-DFN Exposed Pad
Pins 10 #
View Details
Human Machine Interface (HMI) - 762-4202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Interface - Telecom - SI3215M-C-FM - 894448-SI3215M-C-FM - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-QFN (5x7)
View Details
4 suppliers