Nexperia B.V. Ic, 74Hct Cmos, 74Hct139, Dip16, 5V; Logic Type Nexperia 74HCT139N

Description
IC, 74HCT CMOS, 74HCT139, DIP16, 5V; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40 C; Operating RoHS Compliant: Yes
Description
IC, 74HCT CMOS, 74HCT139, DIP16, 5V; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40 C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, 74Hct Cmos, 74Hct139, Dip16, 5V; Logic Type Nexperia - 07WX3539 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Hct Cmos, 74Hct139, Dip16, 5V; Logic Type Nexperia
07WX3539
Ic, 74Hct Cmos, 74Hct139, Dip16, 5V; Logic Type Nexperia 07WX3539
IC, 74HCT CMOS, 74HCT139, DIP16, 5V; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40 C; Operating RoHS Compliant: Yes

IC, 74HCT CMOS, 74HCT139, DIP16, 5V; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40 C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers
Product Number 07WX3539
Product Name Ic, 74Hct Cmos, 74Hct139, Dip16, 5V; Logic Type Nexperia
Function Decoder
Output Lines 8; Other; 8Outputs
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

CD54AC139 Dual 2-to-4 Line Decoder/Demultiplexers - CD54AC139F3A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 1.5V; 5.5
Package Type CDIP
View Details
 - 7988897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3-to-8 line decoder/demultiplexer - 74HCT238D,653 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
2 suppliers
 - CDP1853CD/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; SBDIP16
View Details