The MC10EP52MNR4G is a differential data and clock D flip-flop designed for use in high-speed applications. It features a typical propagation delay of 330 ps and can operate at a maximum frequency of approximately 4 GHz. The device supports both PECL and NECL modes, with a supply voltage range of 3.0 V to 5.5 V for PECL and -3.0 V to -5.5 V for NECL. It includes input clamping circuitry to ensure stable outputs under open input conditions, defaulting to a LOW state when inputs are open or pulled down to VEE. The flip-flop is available in a DFN8 package and is compliant with RoHS standards, being both Pb-Free and Halogen Free. It also offers robust ESD protection, with ratings exceeding 4 kV for the human body model. The operating temperature range is from -40°C to +85°C, making it suitable for various environmental conditions.
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-VFDFN Exposed Pad
IC FF D-TYPE SNGL 1BIT 8DFN
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-VFDFN Exposed Pad
IC FF D-TYPE SNGL 1BIT 8DFN
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC10EP52MNR4G | MC10EP52MNR4G-ND | MC10EP52MNR4G | MC10EP52MNR4G | MC10EP52MNR4G |
| Product Name | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive, Negative | |||
| Package Type | SOLCC8 | 8-VFDFN Exposed Pad | 8-VFDFN Exposed Pad | ||
| Logic Family | ECL | ||||
| Flip-Flop Type | D | D |