onsemi Flip Flops MC10EP52DTG

Description
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC10EP52DTGOS-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10EP52DTG
1072976-MC10EP52DTG
Logic - Logic - Flip Flops - MC10EP52DTG 1072976-MC10EP52DTG
Manufacturer: ON Semiconductor Win Source Part Number: 1072976-MC10EP52DTG Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Current - Quiescent: 45mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Purpose: Standard Supply Voltage - Operating: -3 V to -5.5 V Max Frequency: 3GHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1072976-MC10EP52DTG
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Current - Quiescent: 45mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Purpose: Standard
Supply Voltage - Operating: -3 V to -5.5 V
Max Frequency: 3GHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Flip Flops - MC10EP52DTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10EP52DTG
Flip Flops MC10EP52DTG
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC10EP52DTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10EP52DTG
Integrated Circuits (ICs) - Logic - Flip Flops MC10EP52DTG
IC FF D-TYPE SNGL 1BIT 8TSSOP

IC FF D-TYPE SNGL 1BIT 8TSSOP

Supplier's Site
D-Type Flip Flop, 0.33Ns, Tssop-8; Logic Family / Base Number Onsemi - 45J0852 - Newark, An Avnet Company
Chicago, IL, United States
D-Type Flip Flop, 0.33Ns, Tssop-8; Logic Family / Base Number Onsemi
45J0852
D-Type Flip Flop, 0.33Ns, Tssop-8; Logic Family / Base Number Onsemi 45J0852
D-TYPE FLIP FLOP, 0.33NS, TSSOP-8; Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:330ps; Frequency:4GHz; Output Current:-; Logic Case Style:TSSOP; No. of Pins:8Pins; Trigger Type:Positive Edge; Logic IC Family:10EPRoHS Compliant: Yes

D-TYPE FLIP FLOP, 0.33NS, TSSOP-8; Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:330ps; Frequency:4GHz; Output Current:-; Logic Case Style:TSSOP; No. of Pins:8Pins; Trigger Type:Positive Edge; Logic IC Family:10EPRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC10EP52DTGOS-ND 1072976-MC10EP52DTG MC10EP52DTG MC10EP52DTG 45J0852
Product Name Flip Flops Logic - Logic - Flip Flops - MC10EP52DTG Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops D-Type Flip Flop, 0.33Ns, Tssop-8; Logic Family / Base Number Onsemi
Flip-Flop Type D D
Triggering Positive, Negative Negative-edge Triggered; Positive-edge Triggered; Positive, Negative
Supply Voltage -3V ~ -5.5V -3 V ~ -5.5 V -3V ~ -5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width); SOP; SSOP TSSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACQ574SC - Lingto Electronic Limited
Specs
fMAX 90 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 15 ns
View Details
Logic Family / Base Number Nexperia - 29AC1063 - Newark, An Avnet Company
Specs
fMAX 69 MHz
Package Type SOIC; SOIC
Number of Pins 16
View Details