Manufacturer: ON Semiconductor
Win Source Part Number: 805092-MC10EP51DTR2G
Packaging: Reel
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Function: Reset
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 3GHz
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): -3V ~ -5.5V
Current - Quiescent (Iq): 45mA
Part Number Series: 10EP51
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8
IC FF D-TYPE SNGL 1BIT 8TSSOP
IC FF D-TYPE SNGL 1BIT 8TSSOP
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
| Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 805092-MC10EP51DTR2G | MC10EP51DTR2G-ND | MC10EP51DTR2G | MC10EP51DTR2G | MC10EP51DTR2G | MC10EP51DTR2G |
| Product Name | Logic - Logic - Flip Flops - MC10EP51DTR2G | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Triggering | Negative-edge Triggered; Positive-edge Triggered; Positive, Negative | Positive, Negative | Positive-edge Triggered | |||
| Supply Voltage | -3V ~ -5.5V | -3V ~ -5.5V | -3V ~ -5.5V | |||
| fMAX | 3000 MHz | 3000 MHz | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |