onsemi Flip Flops MC10EP51DTR2

Description
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC10EP51DTR2-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC10EP51DTR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10EP51DTR2
Integrated Circuits (ICs) - Logic - Flip Flops MC10EP51DTR2
IC FF D-TYPE SNGL 1BIT 8TSSOP

IC FF D-TYPE SNGL 1BIT 8TSSOP

Supplier's Site
Flip Flops - MC10EP51DTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10EP51DTR2
Flip Flops MC10EP51DTR2
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
Logic - Flip Flops - MC10EP51DTR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC10EP51DTR2
Logic - Flip Flops MC10EP51DTR2
IC FF D-TYPE SNGL 1BIT 8TSSOP

IC FF D-TYPE SNGL 1BIT 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC10EP51DTR2-ND MC10EP51DTR2 MC10EP51DTR2 MC10EP51DTR2
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive, Negative
Supply Voltage -3V ~ -5.5V -3V ~ -5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ALVT162821DGG,11 - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 8 mA
View Details
2 suppliers
SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-8769401SA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 14 ns
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details