The MC10EP51DT is a differential clock D flip-flop designed for use in ECL (Emitter Coupled Logic) applications. It features an asynchronous reset input and operates with a typical propagation delay of 350 ps, making it suitable for high-speed applications with a maximum frequency exceeding 3 GHz. The device can operate in both PECL and NECL modes, with a power supply range of 3.0 V to 5.5 V for PECL and -3.0 V to -5.5 V for NECL. The flip-flop includes safety clamp circuitry on its inputs to ensure stability under open input conditions. It is available in a TSSOP-8 package and is compliant with RoHS standards. The operating temperature range is from -40°C to +85°C, and it has a transistor count of 165. The device is suitable for applications requiring high-speed data processing and reliable performance in differential signaling environments.
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC FLIP FLOP ECL RST/CLK 8TSSOP
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC10EP51DT | MC10EP51DT | MC10EP51DT |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | ||
| Package Type | TSSOP; TSSOP8; SOP; SSOP | TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width); SOP; SSOP | |
| Logic Family | ECL |