Manufacturer: ON Semiconductor
Win Source Part Number: 119164-MC10EP451FAR2
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Current - Quiescent: 125mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 32-LQFP
Purpose: Master Reset
Supply Voltage - Operating: -3 V to -5.5 V
Max Frequency: 3GHz
Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-LQFP
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 6-Bit, Complementary Output, ECL, PQFP32
Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-LQFP
IC FF D-TYPE SNGL 6BIT 32LQFP
IC FF D-TYPE SNGL 6BIT 32LQFP
| Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 119164-MC10EP451FAR2G | MC10EP451FAR2GOS-ND | MC10EP451FAR2G | MC10EP451FAR2G | MC10EP451FAR2G | MC10EP451FAR2G |
| Product Name | Logic - Logic - Flip Flops - MC10EP451FAR2G | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | -3 V ~ -5.5 V | -3V ~ -5.5V | -3V ~ -5.5V | |||
| fMAX | 3000 MHz | 3000 MHz | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Number of units in IC | 1 |