The MC10EP451FAR2 is a 6-bit fully differential register designed for high-frequency applications, featuring a common clock and a single-ended Master Reset (MR). It operates with a typical propagation delay of 450 ps and can handle frequencies exceeding 3.0 GHz. The device includes internal 75 kΩ pulldown resistors on all inputs and has safety clamps to ensure default states when inputs are left open or forced below specified voltage levels. The flip-flop is edge-triggered, latching data on the positive transition of the clock signal. The Master Reset function allows for asynchronous resetting of all registers, driving the Q outputs low. The device supports both PECL and NECL operating modes, with a voltage range of 3.0 V to 5.5 V for PECL and -3.0 V to -5.5 V for NECL. It is available in a 32-lead LQFP package and is compliant with RoHS standards. The operating temperature range is from -40°C to +85°C, making it suitable for various applications.
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 6-Bit, Complementary Output, ECL, PQFP32
Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-LQFP
IC FF D-TYPE SNGL 6BIT 32LQFP
IC FF D-TYPE SNGL 6BIT 32LQFP
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC10EP451FAR2 | MC10EP451FAR2 | MC10EP451FAR2 | MC10EP451FAR2 |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | |||
| Package Type | QFP32; QFP | 32-LQFP; QFP | ||
| Logic Family | ECL | |||
| Flip-Flop Type | D |