onsemi Logic - Logic - Flip Flops - MC10EP451FAG MC10EP451FAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 207797-MC10EP451FAG Packaging: Tray Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Current - Quiescent: 125mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-LQFP Purpose: Master Reset Supply Voltage - Operating: -3 V to -5.5 V Max Frequency: 3GHz
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 207797-MC10EP451FAG Packaging: Tray Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Current - Quiescent: 125mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-LQFP Purpose: Master Reset Supply Voltage - Operating: -3 V to -5.5 V Max Frequency: 3GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - MC10EP451FAG - 207797-MC10EP451FAG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10EP451FAG
207797-MC10EP451FAG
Logic - Logic - Flip Flops - MC10EP451FAG 207797-MC10EP451FAG
Manufacturer: ON Semiconductor Win Source Part Number: 207797-MC10EP451FAG Packaging: Tray Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Current - Quiescent: 125mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-LQFP Purpose: Master Reset Supply Voltage - Operating: -3 V to -5.5 V Max Frequency: 3GHz

Manufacturer: ON Semiconductor
Win Source Part Number: 207797-MC10EP451FAG
Packaging: Tray
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Current - Quiescent: 125mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 32-LQFP
Purpose: Master Reset
Supply Voltage - Operating: -3 V to -5.5 V
Max Frequency: 3GHz

Buy Now Datasheet
 - MC10EP451FAG - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 6-Bit, Complementary Output, ECL, PQFP32

D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 6-Bit, Complementary Output, ECL, PQFP32

Supplier's Site Datasheet
Flip Flops - MC10EP451FAGOS-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-LQFP

Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-LQFP

Buy Now Datasheet
Flip Flops - MC10EP451FAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10EP451FAG
Flip Flops MC10EP451FAG
Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-LQFP

Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC10EP451FAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10EP451FAG
Integrated Circuits (ICs) - Logic - Flip Flops MC10EP451FAG
IC FF D-TYPE SNGL 6BIT 32LQFP

IC FF D-TYPE SNGL 6BIT 32LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 207797-MC10EP451FAG MC10EP451FAG MC10EP451FAGOS-ND MC10EP451FAG MC10EP451FAG
Product Name Logic - Logic - Flip Flops - MC10EP451FAG Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered Positive-edge Triggered
Supply Voltage -3 V ~ -5.5 V -3V ~ -5.5V -3V ~ -5.5V
fMAX 3000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HC73PW,112-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Flip Flops - 5470FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers