onsemi Interface - Interface - Specialized - MC10EP446FAG MC10EP446FAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 207796-MC10EP446FAG Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 207796-MC10EP446FAG Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MC10EP446FAG - 207796-MC10EP446FAG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MC10EP446FAG
207796-MC10EP446FAG
Interface - Interface - Specialized - MC10EP446FAG 207796-MC10EP446FAG
Manufacturer: ON Semiconductor Win Source Part Number: 207796-MC10EP446FAG Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 3 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 207796-MC10EP446FAG
Packaging: Tray
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 3 V to 5.5 V

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MC10EP446FAG
Integrated Circuits (ICs) - Interface - Specialized MC10EP446FAG
IC INTERFACE SPECIALIZED 32LQFP

IC INTERFACE SPECIALIZED 32LQFP

Supplier's Site
Specialized - MC10EP446FAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MC10EP446FAG
Specialized MC10EP446FAG
Interface 32-LQFP (7x7)

Interface 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 207796-MC10EP446FAG MC10EP446FAG MC10EP446FAG
Product Name Interface - Interface - Specialized - MC10EP446FAG Integrated Circuits (ICs) - Interface - Specialized Specialized
Supply Voltage Other; 3 V ~ 5.5 V Other Other; 3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-485 - 750-653/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Controllers - CY7C65620-56LTXA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology USB; USB
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers