onsemi Interface - Interface - Specialized - MC10EP445FAR2G MC10EP445FAR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 132780-MC10EP445FAR2 G Packaging: Reel - TR Applications: Data Management Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 132780-MC10EP445FAR2 G Packaging: Reel - TR Applications: Data Management Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MC10EP445FAR2G - 132780-MC10EP445FAR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MC10EP445FAR2G
132780-MC10EP445FAR2G
Interface - Interface - Specialized - MC10EP445FAR2G 132780-MC10EP445FAR2G
Manufacturer: ON Semiconductor Win Source Part Number: 132780-MC10EP445FAR2 G Packaging: Reel - TR Applications: Data Management Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 3 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 132780-MC10EP445FAR2G
Packaging: Reel - TR
Applications: Data Management
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 3 V to 5.5 V

Buy Now Datasheet
Specialized - MC10EP445FAR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MC10EP445FAR2G
Specialized MC10EP445FAR2G
Data Management Interface 32-LQFP (7x7)

Data Management Interface 32-LQFP (7x7)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MC10EP445FAR2G
Integrated Circuits (ICs) - Interface - Specialized MC10EP445FAR2G
IC INTERFACE SPECIALIZED 32LQFP

IC INTERFACE SPECIALIZED 32LQFP

Supplier's Site
Interface - Specialized - MC10EP445FAR2G - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MC10EP445FAR2G
Interface - Specialized MC10EP445FAR2G
IC INTERFACE SPECIALIZED 32LQFP

IC INTERFACE SPECIALIZED 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 132780-MC10EP445FAR2G MC10EP445FAR2G MC10EP445FAR2G MC10EP445FAR2G
Product Name Interface - Interface - Specialized - MC10EP445FAR2G Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Supply Voltage Other; 3 V ~ 5.5 V Other; 3V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
RF Front End (LNA + PA) - 2312-QPF4239QTR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type Module
View Details
Serial interface - Serial Interface RS-485 - 750-653 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 722-SI2415-D-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers